ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLR-322VR3F

Description
Win Source Part Number: 1241693-SLR-322VR3F Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 630nm Height (Max): 5.40mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1228,SLR-322VR3F P,SLR-322VR3FN,SLR32 2VR3F,QLR-322VR3FO,S LR-322VR3FM,SLR-322V R3FL Base Product Number: SLR-322
Request a Quote Datasheet
Description
Win Source Part Number: 1241693-SLR-322VR3F Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 630nm Height (Max): 5.40mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1228,SLR-322VR3F P,SLR-322VR3FN,SLR32 2VR3F,QLR-322VR3FO,S LR-322VR3FM,SLR-322V R3FL Base Product Number: SLR-322
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241693-SLR-322VR3F
Optoelectronics - LED Indication - Discrete 1241693-SLR-322VR3F
Win Source Part Number: 1241693-SLR-322VR3F Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 630nm Height (Max): 5.40mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1228,SLR-322VR3F P,SLR-322VR3FN,SLR32 2VR3F,QLR-322VR3FO,S LR-322VR3FM,SLR-322V R3FL Base Product Number: SLR-322

Win Source Part Number: 1241693-SLR-322VR3F
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 50°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 630nm
Height (Max): 5.40mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1228,SLR-322VR3FP,SLR-322VR3FN,SLR322VR3F,QLR-322VR3FO,SLR-322VR3FM,SLR-322VR3FL
Base Product Number: SLR-322

Buy Now Datasheet
LED Indication - Discrete - 846-SLR-322VR3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-322VR3F-ND
LED Indication - Discrete 846-SLR-322VR3F-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 3208566P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SLR-322VR3F LED

ROHM SLR-322VR3F LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-322VR3F
Standard LEDs - Through Hole SLR-322VR3F
Standard LEDs - Through Hole RED RED DIFF LENS FLAT DISC

Standard LEDs - Through Hole RED RED DIFF LENS FLAT DISC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241693-SLR-322VR3F 846-SLR-322VR3F-ND 3208566P SLR-322VR3F
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 50 degrees 50 degrees
Forward Voltage 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details