LED RED CLEAR T-1 3/4 T/H
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1096862-SLI-580UT3F
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 10°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 5000mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 620nm
Height (Max): 8.70mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Standard LEDs - Through Hole RED HIGH BRIGHT
| RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1682471 | 846-SLI-580UT3F-ND | 1096862-SLI-580UT3F | SLI-580UT3F |
| Product Name | LEDs | LED Indication - Discrete | LED Indication - Discrete - SLI-580UT3F | Standard LEDs - Through Hole |
| LED Package: | 5.6 dia.x 8.5mm | Radial | ||
| LED Type | Red; Red | Red | Red; Red | |
| Peak Wavelength | 620 nm (6200 Å) | 620 nm (6200 Å) | 620 nm (6200 Å) | |
| Viewing Angle | 10 degrees | 10 degrees | 10 degrees | |
| Luminous Intensity | 5000 milliCandela | 5000 milliCandela |