Broadcom Inc. TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 ASMT-QWBH-NGJ0E

Description
The Avago Technologies ASMT-QWBx series 0.5W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.
Description
The Avago Technologies ASMT-QWBx series 0.5W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

Suppliers

Company
Product
Description
Supplier Links
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJ0E - Broadcom Inc.
San Jose, CA, USA
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70
ASMT-QWBH-NGJ0E
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 ASMT-QWBH-NGJ0E
The Avago Technologies ASMT-QWBx series 0.5W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

The Avago Technologies ASMT-QWBx series 0.5W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability.

These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights.

To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-QWBH-NGJ0E
Product Name TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
Optical Power Output 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
High Brightness Black Body PLCC-4 Tricolor LED - ASMB-MTC1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Multi-Colored
Peak Wavelength 634 to 465 nm (6340 to 4650 Å)
View Details