ROHM Semiconductor USA, LLC LED Indication - Discrete - SLI-560UTT32 SLI-560UTT32

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794525-SLI-560UTT32 Series: SLI-560 Packaging: Bulk Mounting Style: Through Hole Color: Red Package: Radial Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Lens Style/Size: Round with Domed Top, 5.00mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 630nm Family Name: SLI-560UT Categories: Optoelectronics Height (Maximum): 7.70mm Alternative Parts (Cross-Reference): HLMP-ED31-STTDD; HLMP-ED18-TW000; HLMP-DH26; HLMP-ED33-UWT00; Introduction Date: February 14, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794525-SLI-560UTT32 Series: SLI-560 Packaging: Bulk Mounting Style: Through Hole Color: Red Package: Radial Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Lens Style/Size: Round with Domed Top, 5.00mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 630nm Family Name: SLI-560UT Categories: Optoelectronics Height (Maximum): 7.70mm Alternative Parts (Cross-Reference): HLMP-ED31-STTDD; HLMP-ED18-TW000; HLMP-DH26; HLMP-ED33-UWT00; Introduction Date: February 14, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLI-560UTT32
794525-SLI-560UTT32
LED Indication - Discrete - SLI-560UTT32 794525-SLI-560UTT32
Manufacturer: Rohm Semiconductor Win Source Part Number: 794525-SLI-560UTT32 Series: SLI-560 Packaging: Bulk Mounting Style: Through Hole Color: Red Package: Radial Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Lens Style/Size: Round with Domed Top, 5.00mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 630nm Family Name: SLI-560UT Categories: Optoelectronics Height (Maximum): 7.70mm Alternative Parts (Cross-Reference): HLMP-ED31-STTDD; HLMP-ED18-TW000; HLMP-DH26; HLMP-ED33-UWT00; Introduction Date: February 14, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794525-SLI-560UTT32
Series: SLI-560
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Package: Radial
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Lens Style/Size: Round with Domed Top, 5.00mm
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Family Name: SLI-560UT
Categories: Optoelectronics
Height (Maximum): 7.70mm
Alternative Parts (Cross-Reference): HLMP-ED31-STTDD; HLMP-ED18-TW000; HLMP-DH26; HLMP-ED33-UWT00;
Introduction Date: February 14, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-SLI-560UTT32-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-560UTT32-ND
LED Indication - Discrete 846-SLI-560UTT32-ND
Red 630nm LED Indication - Discrete 1.9V Radial

Red 630nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-560UTT32
Standard LEDs - Through Hole SLI-560UTT32
Standard LEDs - Through Hole LED COLOR RED

Standard LEDs - Through Hole LED COLOR RED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 794525-SLI-560UTT32 846-SLI-560UTT32-ND SLI-560UTT32
Product Name LED Indication - Discrete - SLI-560UTT32 LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
1W High Power LED - ASMT-AR00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers