ROHM Semiconductor USA, LLC LED Indication - Discrete SLI-343YCT32

Description
LED YELLOW CLEAR T-1 T/H
Request a Quote Datasheet
Description
LED YELLOW CLEAR T-1 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLI-343YCT32CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-343YCT32CT-ND
LED Indication - Discrete 846-SLI-343YCT32CT-ND
LED YELLOW CLEAR T-1 T/H

LED YELLOW CLEAR T-1 T/H

Buy Now Datasheet
LED Indication - Discrete - 846-SLI-343YCT32TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-343YCT32TB-ND
LED Indication - Discrete 846-SLI-343YCT32TB-ND
Yellow 587nm LED Indication - Discrete 1.9V Radial

Yellow 587nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343YCT32
Standard LEDs - Through Hole SLI-343YCT32
Standard LEDs - Through Hole BRIGHT YEL TRANSP

Standard LEDs - Through Hole BRIGHT YEL TRANSP

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 350Mcd, 587Nm; Led Color Rohm - 40P3263 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 350Mcd, 587Nm; Led Color Rohm
40P3263
Led, Yellow, T-1 (3Mm), 350Mcd, 587Nm; Led Color Rohm 40P3263
LED, YELLOW, T-1 (3MM), 350MCD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:587nm; Luminous Intensity:350mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 350MCD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:587nm; Luminous Intensity:350mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLI-343YCT32CT-ND SLI-343YCT32 40P3263
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 350Mcd, 587Nm; Led Color Rohm
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 350 milliCandela 350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 1497-1363-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details