ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX2832SRC-TR

Description
Red LED Indication - Discrete 1.7V 2-PLCC
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1366-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1366-1-ND
LED Indication - Discrete 67-1366-1-ND
Red LED Indication - Discrete 1.7V 2-PLCC

Red LED Indication - Discrete 1.7V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1366-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1366-2-ND
LED Indication - Discrete 67-1366-2-ND
Red LED Indication - Discrete 1.7V 2-PLCC

Red LED Indication - Discrete 1.7V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1366-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1366-6-ND
LED Indication - Discrete 67-1366-6-ND
Red LED Indication - Discrete 1.7V 2-PLCC

Red LED Indication - Discrete 1.7V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241852-SML-LX2832SRC-TR
Optoelectronics - LED Indication - Discrete 1241852-SML-LX2832SRC-TR
Win Source Part Number: 1241852-SML-LX2832SR C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2832 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1366-2R,LU60391TR ,67-1366-1R,SMLLX283 2SRCTR,3167216384,67 -1366-6,67-1366-2,LU 60391CT,67-1366-1 Base Product Number: SML-LX2832

Win Source Part Number: 1241852-SML-LX2832SRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2832
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1366-2R,LU60391TR,67-1366-1R,SMLLX2832SRCTR,3167216384,67-1366-6,67-1366-2,LU60391CT,67-1366-1
Base Product Number: SML-LX2832

Buy Now Datasheet
Led, Red, 2.4Mm, 100Mcd, 660Nm; Led Color Lumex - 09J9585 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 100Mcd, 660Nm; Led Color Lumex
09J9585
Led, Red, 2.4Mm, 100Mcd, 660Nm; Led Color Lumex 09J9585
LED, RED, 2.4MM, 100MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 100MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1366-1-ND 1241852-SML-LX2832SRC-TR 09J9585
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, 2.4Mm, 100Mcd, 660Nm; Led Color Lumex
LED Package: 2-PLCC 2.4mm
LED Type Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details