LED YELLOW CLEAR T-1 T/H
Standard LEDs - Through Hole 3.1MM 591NM YEL TRANSP
LED, YELLOW, T-1 (3MM), 350MCD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:587nm; Luminous Intensity:350mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SLI-343YC3F-ND | SLI-343YC3F | 40P3264 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole | Led, Yellow, T-1 (3Mm), 350Mcd, 587Nm; Led Color Rohm |
| LED Package: | Radial | T-1 (3mm) | |
| LED Type | Yellow | Yellow; Yellow | |
| Peak Wavelength | 587 nm (5870 Å) | 587 nm (5870 Å) | |
| Viewing Angle | 40 degrees | 40 degrees | |
| Luminous Intensity | 350 milliCandela | 350 milliCandela |