ROHM Semiconductor USA, LLC Optics - LEDs - Light Pipes - SLI-343URT32 SLI-343URT32

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093647-SLI-343URT32 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093647-SLI-343URT32 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SLI-343URT32 - 1093647-SLI-343URT32 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SLI-343URT32
1093647-SLI-343URT32
Optics - LEDs - Light Pipes - SLI-343URT32 1093647-SLI-343URT32
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093647-SLI-343URT32 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093647-SLI-343URT32
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1093647-SLI-343URT32
Product Name Optics - LEDs - Light Pipes - SLI-343URT32
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details