Red 620nm LED Indication - Discrete 2.2V Radial
Standard LEDs - Through Hole RED-DIFF COLORED 40 VIEW ANGLE 630NM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SLI-343U8R3F-ND | SLI-343U8R3F |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red | |
| Peak Wavelength | 620 nm (6200 Å) | |
| Viewing Angle | 40 degrees |