ROHM Semiconductor USA, LLC LED Indication - Discrete SLI-325DCT31W

Description
Orange 605nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLI-325DCT31WTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-325DCT31WTB-ND
LED Indication - Discrete 846-SLI-325DCT31WTB-ND
Orange 605nm LED Indication - Discrete 1.9V Radial

Orange 605nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-325DCT31W
Standard LEDs - Through Hole SLI-325DCT31W
Standard LEDs - Through Hole 3.2MM 611NM ORN TRANSP

Standard LEDs - Through Hole 3.2MM 611NM ORN TRANSP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLI-325DCT31WTB-ND SLI-325DCT31W
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details