ROHM Semiconductor USA, LLC LED Indication - Discrete SLA580EBT3F

Description
Green LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA580EBT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA580EBT3F-ND
LED Indication - Discrete 846-SLA580EBT3F-ND
Green LED Indication - Discrete 3.5V Radial

Green LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-SLA580EBT3F-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Chip LED with reflector - SML-011DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers