Broadcom Inc. 1W Mini High Power LED ASMT-JA10-ARS01

Description
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet
Description
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
San Jose, CA, USA
1W Mini High Power LED
ASMT-JA10-ARS01
1W Mini High Power LED ASMT-JA10-ARS01
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available.

The White Power LED is available in the range of color temperature from 2700K to 10000K.

The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint.

The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Supplier's Site
LED Color Lighting - ASMT-JA10-ARS01-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
ASMT-JA10-ARS01-ND
LED Color Lighting ASMT-JA10-ARS01-ND
LED Lighting Color - Amber 592nm (587nm ~ 597nm) 6-SMD, Flat Lead Exposed Pad

LED Lighting Color - Amber 592nm (587nm ~ 597nm) 6-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-JA10-ARS01
High Power LEDs - Single Color ASMT-JA10-ARS01
High Power LEDs - Single Color Amber 1 Watt

High Power LEDs - Single Color Amber 1 Watt

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-JA10-ARS01 ASMT-JA10-ARS01-ND ASMT-JA10-ARS01
Product Name 1W Mini High Power LED LED Color Lighting High Power LEDs - Single Color
LED Type Amber Amber
Peak Wavelength 598 nm (5980 Å) 592 nm (5920 Å)
Viewing Angle 165 degrees 165 degrees
Optical Power Output 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-SGB5-ZW703-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-2780HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers