ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLA560ECT3F

Description
Win Source Part Number: 1351638-SLA560ECT3F Category: Optoelectronics - LED Indication - Discrete Color: Blue-Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2000mcd Current - Test: 20mA Wavelength - Dominant: 527nm Height (Max): 7.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Base Product Number: SLA560 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1351638-SLA560ECT3F Category: Optoelectronics - LED Indication - Discrete Color: Blue-Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2000mcd Current - Test: 20mA Wavelength - Dominant: 527nm Height (Max): 7.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Base Product Number: SLA560 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - SLA560ECT3F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
SLA560ECT3F
Optoelectronics - LED Indication - Discrete SLA560ECT3F
Win Source Part Number: 1351638-SLA560ECT3F Category: Optoelectronics - LED Indication - Discrete Color: Blue-Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2000mcd Current - Test: 20mA Wavelength - Dominant: 527nm Height (Max): 7.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Base Product Number: SLA560 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 3.3V

Win Source Part Number: 1351638-SLA560ECT3F
Category: Optoelectronics - LED Indication - Discrete
Color: Blue-Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2000mcd
Current - Test: 20mA
Wavelength - Dominant: 527nm
Height (Max): 7.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Base Product Number: SLA560
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SLA560ECT3F
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details