ROHM Semiconductor GmbH Circular LED lamp SLA560ECT

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular LED lamp - SLA560ECT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Circular LED lamp
SLA560ECT
Circular LED lamp SLA560ECT
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED)
Product Number SLA560ECT
Product Name Circular LED lamp
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 40 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ABN-CW0Z0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers