ROHM's lamp LED lineup covers various types including high-brightness/high
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SLA560EC4T |
| Product Name | Circular LED lamp |
| LED Type | Green; Transparent Colorless |
| Peak Wavelength | 525 nm (5250 Å) |
| Viewing Angle | 40 degrees |
| Optical Power Output | 120 milliwatts |