ROHM Semiconductor USA, LLC LED Indication - Discrete SLA560EBT3F

Description
Green LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA560EBT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA560EBT3F-ND
LED Indication - Discrete 846-SLA560EBT3F-ND
Green LED Indication - Discrete 3.5V Radial

Green LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-SLA560EBT3F-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details