Broadcom Inc. LED Indication - Discrete ASMT-UWB1-NX3J2

Description
White, Warm 2700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
White, Warm 2700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMT-UWB1-NX3J2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3J2CT-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3J2CT-ND
White, Warm 2700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 2700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-UWB1-NX3J2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3J2DKR-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3J2DKR-ND
White, Warm 2700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 2700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-UWB1-NX3J2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3J2TR-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3J2TR-ND
White, Warm 2700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Warm 2700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX3J2
Standard LEDs - SMD ASMT-UWB1-NX3J2
Standard LEDs - SMD White, 2700K 2300mcd, 20mA

Standard LEDs - SMD White, 2700K 2300mcd, 20mA

Buy Now Datasheet
Led, Warm White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom - 58Y4576 - Newark, An Avnet Company
Chicago, IL, United States
Led, Warm White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom
58Y4576
Led, Warm White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom 58Y4576
LED, Warm White, 3.55 cd, 120 , 20 mA, 2.8 V RoHS Compliant: Yes

LED, Warm White, 3.55 cd, 120 , 20 mA, 2.8 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-UWB1-NX3J2CT-ND ASMT-UWB1-NX3J2 58Y4576
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Warm White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details