ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR10EZPF3601

Description
RES 3.6K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 3.6K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR10EZPF3601TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF3601TR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF3601TR-ND
RES 3.6K OHM 1% 1/8W 0805

RES 3.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF3601CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF3601CT-ND
Chip Resistor - Surface Mount 846-SFR10EZPF3601CT-ND
RES 3.6K OHM 1% 1/8W 0805

RES 3.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 3.6K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.6K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5531
Res, 3.6K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5531
RES, 3.6K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 3.6K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-SFR10EZPF3601TR-ND 42AK5531
Product Name Chip Resistor - Surface Mount Res, 3.6K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details