ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR10EZPF2401

Description
RES 2.4K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 2.4K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR10EZPF2401CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF2401CT-ND
Chip Resistor - Surface Mount 846-SFR10EZPF2401CT-ND
RES 2.4K OHM 1% 1/8W 0805

RES 2.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF2401TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF2401TR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF2401TR-ND
RES 2.4K OHM 1% 1/8W 0805

RES 2.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 2.4K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.4K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5525
Res, 2.4K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5525
RES, 2.4K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 2.4K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-SFR10EZPF2401CT-ND 42AK5525
Product Name Chip Resistor - Surface Mount Res, 2.4K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details