Manufacturer: Rohm Semiconductor
Win Source Part Number: 1030763-SCT2450KEC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 18V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1200V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 900μA
Max Gate Charge: 27nC @ 18V
Max Input Capacitance: 463pF @ 800V
Maximum Gate-Source Voltage: +22V, -6V
Maximum Rds On at Id,Vgs: 585 mOhm @ 3A, 18V
Alternative Parts (Cross-Reference): APT28M120L; SCT2450KE; SCT10N120;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
N-Channel 1200V 10A (Tc) 85W (Tc) Through Hole TO-247
SICFET N-CH 1200V 10A TO247
MOSFET, N CHANNEL, 1.2KV, 10A, 0R45, TO-247-3; MOSFET Configuration:Single
MOSFET FET 1200V 5A 450mOhm Silicon Carbide SiC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030763-SCT2450KEC | SCT2450KEC-ND | SCT2450KEC | 06X0713 | SCT2450KEC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT2450KEC | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 1.2Kv, 10A, 0R45, To-247-3; Mosfet Configuration Rohm | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 1200 volts | ||||
| PD | 85000 milliwatts | ||||
| TJ | 175 C (347 F) | ||||
| Package Type | TO-247; SOT3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 |