ROHM Semiconductor USA, LLC 650V 6A Diode and Rectifier SCS306AJTLL

Description
DIODE SIL CARBIDE 650V 6A LPTL Product overview: SCS306AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS306AJTLL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARBIDE 650V 6A LPTL Product overview: SCS306AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS306AJTLL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 6A Diode and Rectifier
280-SCS306AJTLL
650V 6A Diode and Rectifier 280-SCS306AJTLL
DIODE SIL CARBIDE 650V 6A LPTL Product overview: SCS306AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS306AJTLL can be used for catalog matching and distributor lookup.

DIODE SIL CARBIDE 650V 6A LPTL Product overview: SCS306AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS306AJTLL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SCS306AJTLLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS306AJTLLDKR-ND
Single Diodes SCS306AJTLLDKR-ND
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount LPTL

Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount LPTL

Buy Now Datasheet
Single Diodes - SCS306AJTLLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS306AJTLLCT-ND
Single Diodes SCS306AJTLLCT-ND
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount LPTL

Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount LPTL

Buy Now Datasheet
Single Diodes - SCS306AJTLLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS306AJTLLTR-ND
Single Diodes SCS306AJTLLTR-ND
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount LPTL

Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount LPTL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282191-SCS306AJTLL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282191-SCS306AJTLL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282191-SCS306AJTLL
Win Source Part Number: 1282191-SCS306AJTLL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 6 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 30 µA @ 650 V Capacitance @ Vr, F: 300pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: LPTL ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: SCS306AJTLLCT,SCS306 AJTLLDKR,SCS306AJTLL TR Base Product Number: SCS306

Win Source Part Number: 1282191-SCS306AJTLL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 30 µA @ 650 V
Capacitance @ Vr, F: 300pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPTL
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: SCS306AJTLLCT,SCS306AJTLLDKR,SCS306AJTLLTR
Base Product Number: SCS306

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS306AJTLL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS306AJTLL
Discrete Semiconductor Products - Diodes - Rectifiers SCS306AJTLL
DIODE SIL CARBIDE 650V 6A LPTL

DIODE SIL CARBIDE 650V 6A LPTL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS306AJTLL
Schottky Diodes & Rectifiers SCS306AJTLL
Schottky Diodes & Rectifiers SIC SBD 650V 6A 50W TO-263AB (LPTL)

Schottky Diodes & Rectifiers SIC SBD 650V 6A 50W TO-263AB (LPTL)

Buy Now Datasheet
Sic Schottky Diode, 650V, 6A, To-263Ab; Product Range Rohm - 81AC5472 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 6A, To-263Ab; Product Range Rohm
81AC5472
Sic Schottky Diode, 650V, 6A, To-263Ab; Product Range Rohm 81AC5472
SIC SCHOTTKY DIODE, 650V, 6A, TO-263AB; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:6A; Total Capacitive Charge Qc:19nC; Diode Case Style:TO-263AB; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 6A, TO-263AB; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:6A; Total Capacitive Charge Qc:19nC; Diode Case Style:TO-263AB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - SCS306AJTLL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SCS306AJTLL
Single Diodes SCS306AJTLL
DIODE SIL CARBIDE 650V 6A LPTL

DIODE SIL CARBIDE 650V 6A LPTL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Diodes
Product Number 280-SCS306AJTLL SCS306AJTLLDKR-ND 1282191-SCS306AJTLL SCS306AJTLL SCS306AJTLL 81AC5472 SCS306AJTLL
Product Name 650V 6A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Sic Schottky Diode, 650V, 6A, To-263Ab; Product Range Rohm Single Diodes
Package Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AB-4 TO-263AB
RoHS Compliant RoHS RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
VF 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data