Manufacturer: Rohm Semiconductor
Win Source Part Number: 893869-SCS210KGHRC
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 1200 V 10A (DC) Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: SCS210
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SIL CARB 1.2KV 10A TO220AC Product overview: SCS210KGHRC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS210KGHRC can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1200V 10A SiC SBD AEC-Q101 Qualified
DIODE SIL CARB 1.2KV 10A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 893869-SCS210KGHRC | 280-SCS210KGHRC | SCS210KGHRC | SCS210KGHRC |
| Product Name | Diodes, Rectifiers - Single - SCS210KGHRC | 1.2KV 10A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220AC | Tube | TO-220AC-2 |