Diode Silicon Carbide Schottky 600V 20A Through Hole TO-220AC
DIODE SIL CARB 600V 20A TO220AC Product overview: SCS120AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS120AGC can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 794006-SCS120AGC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 400μA @ 600V
Capacitance @ Vr, F: 860pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Maximum)
Family Name: SCS120AGC
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STPSC20065DY; IDH20G65C5XKSA2; IDH20G65C5XKSA1 ; IDH20G65C5;
Introduction Date: March 30, 2011
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers SiC Schottky Barrier Diode; 600V, 20A
DIODE SIL CARB 600V 20A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SCS120AGC-ND | 280-SCS120AGC | 794006-SCS120AGC | SCS120AGC | SCS120AGC |
| Product Name | Single Diodes | 600V 20A Diode and Rectifier | Diodes, Rectifiers - Single - SCS120AGC | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Package | Tube | TO-220AC-2 | TO-220 | ||
| RoHS Compliant | RoHS |