ROHM Semiconductor USA, LLC Single FETs, MOSFETs RZQ050P01TR

Description
P-Channel 12V 5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 12V 5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RZQ050P01TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RZQ050P01TR-ND
Single FETs, MOSFETs RZQ050P01TR-ND
P-Channel 12V 5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 12V 5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZQ050P01TR - 027677-RZQ050P01TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZQ050P01TR
027677-RZQ050P01TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZQ050P01TR 027677-RZQ050P01TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027677-RZQ050P01TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 2850pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 26 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): FDC606P; RZQ050P01; RZQ045P01; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027677-RZQ050P01TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 2850pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 26 mOhm @ 5A, 4.5V
Alternative Parts (Cross-Reference): FDC606P; RZQ050P01; RZQ045P01;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 5A MOSFET Transistor
278-RZQ050P01TR
12V 5A MOSFET Transistor 278-RZQ050P01TR
MOSFET P-CH 12V 5A TSMT6 Product overview: RZQ050P01TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZQ050P01TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 5A TSMT6 Product overview: RZQ050P01TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RZQ050P01TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RZQ050P01TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RZQ050P01TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RZQ050P01TR
MOSFET P-CH 12V 5A TSMT6

MOSFET P-CH 12V 5A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Med Pwr, Sw MOSFET P Chan, -12V, -5A

MOSFET Med Pwr, Sw MOSFET P Chan, -12V, -5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RZQ050P01TR-ND 027677-RZQ050P01TR 278-RZQ050P01TR RZQ050P01TR RZQ050P01TR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZQ050P01TR 12V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; TSMT6 (SC-95) Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
V(BR)DSS 12 volts
PD 600 milliwatts 1.25 milliwatts
Unlock Full Specs
to access all available technical data