The RX2G10BBG is an N-channel 40V Power MOSFET in a TO-220FM package, designed for switching applications such as motor drives and DC/DC conversion. It has a maximum continuous drain current of ±105A at 25°C, a drain-source on-state resistance of up to 1.47mΩ at V_GS=10V and I_D=90A, and a power dissipation rating of 100W. The device is RoHS compliant, halogen-free, and features 100% Rg and UIS testing. Thermal resistance from junction to case is 1.2°C/W. The operating junction and storage temperature range is -55°C to +150°C.
NCH 40V 205A, TO-220FP, POWER MO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-RX2G10BBGC7G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |