The 2SK1215 is a silicon N-channel MOS FET for VHF amplification, in a CMPAK package (1.8 mm × 1.25 mm, 0.006 g). It has a 20 V drain-to-source voltage rating, ±5 V gate-to-source voltage limit, and 30 mA maximum drain current. Channel power dissipation is 100 mW at 150°C maximum junction temperature. Forward transfer admittance ranges from 8 to 14 mS, input capacitance is 2.5 pF, output capacitance is 1.6 pF, and noise figure is up to 3 dB at 100 MHz. The IGETL suffix denotes grade E (I_DSS: 6 to 10 mA) in 8 mm embossed tape on a 178 mm reel. The device complies with RoHS and is qualified as 'Standard' quality.
Manufacturer: Renesas Electronics America
Win Source Part Number: 855364-2SK1215IGETL-
Features: RF Mosfet
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 855364-2SK1215IGETL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1215IGETL-E |
| Package Type | SOT3 |