Nexperia B.V. 20 V, P-channel Trench MOSFET BSH205G2VL

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Low on-state resistance Trench MOSFET technology Enhanced power dissipation capability of 890 mW AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Low on-state resistance Trench MOSFET technology Enhanced power dissipation capability of 890 mW AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage rating of ±8 V, and a continuous drain current of -2 A at 25 °C ambient temperature. The on-state resistance is 120 to 170 mΩ at -4.5 V gate-source voltage and -2 A drain current. Total power dissipation is 480 mW on a standard FR4 PCB and up to 890 mW with a 6 cm² drain pad. The junction temperature ranges from -55 °C to 150 °C. It is AEC-Q101 qualified and intended for applications including relay drivers, high-speed line drivers, high-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage rating of ±8 V, and a continuous drain current of -2 A at 25 °C ambient temperature. The on-state resistance is 120 to 170 mΩ at -4.5 V gate-source voltage and -2 A drain current. Total power dissipation is 480 mW on a standard FR4 PCB and up to 890 mW with a 6 cm² drain pad. The junction temperature ranges from -55 °C to 150 °C. It is AEC-Q101 qualified and intended for applications including relay drivers, high-speed line drivers, high-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - BSH205G2VL - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
BSH205G2VL
20 V, P-channel Trench MOSFET BSH205G2VL
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Low on-state resistance Trench MOSFET technology Enhanced power dissipation capability of 890 mW AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Low on-state resistance
  • Trench MOSFET technology
  • Enhanced power dissipation capability of 890 mW
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BSH205G2VLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSH205G2VLCT-ND
Single FETs, MOSFETs 1727-BSH205G2VLCT-ND
MOSFET P-CH 20V 2.3A TO236AB

MOSFET P-CH 20V 2.3A TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BSH205G2VLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSH205G2VLDKR-ND
Single FETs, MOSFETs 1727-BSH205G2VLDKR-ND
MOSFET P-CH 20V 2.3A TO236AB

MOSFET P-CH 20V 2.3A TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BSH205G2VLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSH205G2VLTR-ND
Single FETs, MOSFETs 1727-BSH205G2VLTR-ND
P-Channel 20V 2.3A (Ta) 480mW (Ta) Surface Mount TO-236AB

P-Channel 20V 2.3A (Ta) 480mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BSH205G2/TO-236AB/RE EL 11" Q3/

MOSFET BSH205G2/TO-236AB/REEL 11" Q3/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSH205G2VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSH205G2VL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSH205G2VL
MOSFET P-CH 20V 2.3A TO236AB

MOSFET P-CH 20V 2.3A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSH205G2VL 1727-BSH205G2VLCT-ND BSH205G2VL BSH205G2VL
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -2300 milliamps
VGS(off) 8 volts
PD 480 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BSS138AKA/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Single Bipolar Transistors - BC846BW/DG/B2,135-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers