Infineon Technologies AG 80V 250MA SOT23 Diode and Rectifier BAS16 E6393

Description
DIODE GP 80V 250MA SOT23-3 Product overview: BAS16 E6393 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16 E6393 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 80V 250MA SOT23-3 Product overview: BAS16 E6393 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16 E6393 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 250MA SOT23 Diode and Rectifier - 280-BAS16 E6393 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MA SOT23 Diode and Rectifier
280-BAS16 E6393
80V 250MA SOT23 Diode and Rectifier 280-BAS16 E6393
DIODE GP 80V 250MA SOT23-3 Product overview: BAS16 E6393 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16 E6393 can be used for catalog matching and distributor lookup.

DIODE GP 80V 250MA SOT23-3 Product overview: BAS16 E6393 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16 E6393 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16 E6393 - 079434-BAS16 E6393 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16 E6393
079434-BAS16 E6393
Diodes, Rectifiers - Single - BAS16 E6393 079434-BAS16 E6393
Manufacturer: Infineon Technologies Win Source Part Number: 079434-BAS16 E6393 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 079434-BAS16 E6393
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAS16 E6393 079434-BAS16 E6393
Product Name 80V 250MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - BAS16 E6393
Package Reel - TR
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221251 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
High Current Power Rectifiers - HRSET010303 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details