Manufacturer: Rohm Semiconductor
Win Source Part Number: 892230-RPM871-H12E4
Operating Temperature Range: -20°C ~ 85°C
Features: 115.2kbs (SIR) IRDA Transceiver Top View
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 892230-RPM871-H12E4 |
| Product Name | IrDA Transceiver Modules - RPM871-H12E4 |
| Device Type | Rec-Trans |