ROHM Co., Ltd. Photo Detectors - Remote Receiver RPM5340-H12E4A

Description
SENSOR REMOTE REC 40.0KHZ 12M
Datasheet
Description
SENSOR REMOTE REC 40.0KHZ 12M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - RPM5340-H12E4A - ODG (Origin Data Global)
Shenzhen, China
Photo Detectors - Remote Receiver
RPM5340-H12E4A
Photo Detectors - Remote Receiver RPM5340-H12E4A
SENSOR REMOTE REC 40.0KHZ 12M

SENSOR REMOTE REC 40.0KHZ 12M

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number RPM5340-H12E4A
Product Name Photo Detectors - Remote Receiver
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details