ROHM Co., Ltd. Transistors RPI-221A

Description
Optical Switches, Transmissive, Phototransistor Output PHOTOINTPTR ULTRAMIN Wide Gap 4.9x2.6mm
Description
Optical Switches, Transmissive, Phototransistor Output PHOTOINTPTR ULTRAMIN Wide Gap 4.9x2.6mm
Datasheet
Datasheet Summary
Powered by GS/AI

RPI-221A is a small-type photointerrupter with a phototransistor output, designed for optical control equipment and cameras. It features an ultra-small package measuring 4.9 mm by 2.6 mm, with a peak infrared emitting wavelength of 950 nm and a peak sensitivity wavelength of 800 nm. The device operates with a forward current up to 50 mA, a collector current up to 30 mA, and a collector-emitter voltage rating of 30 V. Operating temperature ranges from -25°C to +85°C. The collector-emitter saturation voltage is specified up to 0.4 V, with a response time of 10 µs under typical conditions.

Datasheet Summary
Powered by GS/AI

RPI-221A is a small-type photointerrupter with a phototransistor output, designed for optical control equipment and cameras. It features an ultra-small package measuring 4.9 mm by 2.6 mm, with a peak infrared emitting wavelength of 950 nm and a peak sensitivity wavelength of 800 nm. The device operates with a forward current up to 50 mA, a collector current up to 30 mA, and a collector-emitter voltage rating of 30 V. Operating temperature ranges from -25°C to +85°C. The collector-emitter saturation voltage is specified up to 0.4 V, with a response time of 10 µs under typical conditions.

Suppliers

Company
Product
Description
Supplier Links
Transistors - RPI-221A - ODG (Origin Data Global)
Shenzhen, China
Transistors
RPI-221A
Transistors RPI-221A
Optical Switches, Transmissive, Phototransistor Output PHOTOINTPTR ULTRAMIN Wide Gap 4.9x2.6mm

Optical Switches, Transmissive, Phototransistor Output PHOTOINTPTR ULTRAMIN Wide Gap 4.9x2.6mm

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Transistors
Product Number RPI-221A
Product Name Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKWH40N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers