Allegro MicroSystems Inc. Linear Hall-Effect Sensor IC With Analog Output A1309LLHLT-9-T

Description
1D Linear Position Sensor ICs
Request a Quote Datasheet
Description
1D Linear Position Sensor ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLT-9-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Linear Hall-Effect Sensor IC With Analog Output
A1309LLHLT-9-T
Linear Hall-Effect Sensor IC With Analog Output A1309LLHLT-9-T
1D Linear Position Sensor ICs

1D Linear Position Sensor ICs

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347453-A1309LLHLT-9-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1347453-A1309LLHLT-9-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1347453-A1309LLHLT-9-T
Win Source Part Number: 1347453-A1309LLHLT-9 -T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 6,000 Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 11.5mA Current - Output (Max): 2mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A1309

Win Source Part Number: 1347453-A1309LLHLT-9-T
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Package: Tape & Reel
Standard Package: 6,000
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 11.5mA
Current - Output (Max): 2mA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A1309

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1309LLHLT-9-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1309LLHLT-9-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1309LLHLT-9-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site
Linear, Compass (ICs) - A1309LLHLT-9-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1309LLHLT-9-T
Linear, Compass (ICs) A1309LLHLT-9-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number A1309LLHLT-9-T 1347453-A1309LLHLT-9-T A1309LLHLT-9-T A1309LLHLT-9-T
Product Name Linear Hall-Effect Sensor IC With Analog Output Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.8 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347135-A1132KLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356794-A1260LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ASIL Angle Sensor W/ Turns Count - A1339LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details