Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997E2 TLE4997E2

Description
XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement applications. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion with the supply voltage as a reference. The IC is produced in BiCMOS technology with high voltage capability and also provides reverse polarity protection. Digital signal processing using a 16-bit DSP architecture and digital temperature compensation guarantees excellent stability over a long period of time. The minimum overall resolution is 12 bits. Nevertheless, some internal stages work with resolutions up to 20 bits. Summary of Features High linear and ratiometric push-pull rail-to-rail output signal 20-bit Digital Signal Processing Digital temperature compensation 12-bit overall resolution Operates from -40°C up to 150°C Low drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single bit error correction:magnetic range and magnetic sensitivity (gain), zero field voltage (offset) ,bandwidth ,polarity of the output slope ,clamping option ,temperature coefficient for all common magnets ,memory lock Re-programmable until memory lock Single supply voltage 4.5 - 5.5 V (4 - 7 V in extended range) Operation between -200 mT and +200 mT within three ranges Slim 3-pin package (Green) Reverse polarity and overvoltage protection for all pins Output short circuit protection On-board diagnostics (wire breakage detection, undervoltage, overvoltage) Digital readout of internal temperature and magnetic field values in calibration mode. Individual programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function Precise calibration without iteration steps High immunity against mechanical stress, EMC, ESD Potential Applications Robust replacement of potentiometers ,no mechanical abrasion,resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive applications like pedal position, suspension control, valve or throttle position, headlight levelling and steering angle High current sensing for battery management, motor control, and electronic fuse Applications Electric vehicle (EV) drivetrain system
Request a Quote Datasheet
Description
XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement applications. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion with the supply voltage as a reference. The IC is produced in BiCMOS technology with high voltage capability and also provides reverse polarity protection. Digital signal processing using a 16-bit DSP architecture and digital temperature compensation guarantees excellent stability over a long period of time. The minimum overall resolution is 12 bits. Nevertheless, some internal stages work with resolutions up to 20 bits. Summary of Features High linear and ratiometric push-pull rail-to-rail output signal 20-bit Digital Signal Processing Digital temperature compensation 12-bit overall resolution Operates from -40°C up to 150°C Low drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single bit error correction:magnetic range and magnetic sensitivity (gain), zero field voltage (offset) ,bandwidth ,polarity of the output slope ,clamping option ,temperature coefficient for all common magnets ,memory lock Re-programmable until memory lock Single supply voltage 4.5 - 5.5 V (4 - 7 V in extended range) Operation between -200 mT and +200 mT within three ranges Slim 3-pin package (Green) Reverse polarity and overvoltage protection for all pins Output short circuit protection On-board diagnostics (wire breakage detection, undervoltage, overvoltage) Digital readout of internal temperature and magnetic field values in calibration mode. Individual programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function Precise calibration without iteration steps High immunity against mechanical stress, EMC, ESD Potential Applications Robust replacement of potentiometers ,no mechanical abrasion,resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive applications like pedal position, suspension control, valve or throttle position, headlight levelling and steering angle High current sensing for battery management, motor control, and electronic fuse Applications Electric vehicle (EV) drivetrain system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997E2 - TLE4997E2 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997E2
TLE4997E2
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997E2 TLE4997E2
XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement applications. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion with the supply voltage as a reference. The IC is produced in BiCMOS technology with high voltage capability and also provides reverse polarity protection. Digital signal processing using a 16-bit DSP architecture and digital temperature compensation guarantees excellent stability over a long period of time. The minimum overall resolution is 12 bits. Nevertheless, some internal stages work with resolutions up to 20 bits. Summary of Features High linear and ratiometric push-pull rail-to-rail output signal 20-bit Digital Signal Processing Digital temperature compensation 12-bit overall resolution Operates from -40°C up to 150°C Low drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single bit error correction:magnetic range and magnetic sensitivity (gain), zero field voltage (offset) ,bandwidth ,polarity of the output slope ,clamping option ,temperature coefficient for all common magnets ,memory lock Re-programmable until memory lock Single supply voltage 4.5 - 5.5 V (4 - 7 V in extended range) Operation between -200 mT and +200 mT within three ranges Slim 3-pin package (Green) Reverse polarity and overvoltage protection for all pins Output short circuit protection On-board diagnostics (wire breakage detection, undervoltage, overvoltage) Digital readout of internal temperature and magnetic field values in calibration mode. Individual programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function Precise calibration without iteration steps High immunity against mechanical stress, EMC, ESD Potential Applications Robust replacement of potentiometers ,no mechanical abrasion,resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive applications like pedal position, suspension control, valve or throttle position, headlight levelling and steering angle High current sensing for battery management, motor control, and electronic fuse Applications Electric vehicle (EV) drivetrain system

XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection

The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement applications. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion with the supply voltage as a reference. The IC is produced in BiCMOS technology with high voltage capability and also provides reverse polarity protection. Digital signal processing using a 16-bit DSP architecture and digital temperature compensation guarantees excellent stability over a long period of time. The minimum overall resolution is 12 bits. Nevertheless, some internal stages work with resolutions up to 20 bits.


Summary of Features

  • High linear and ratiometric push-pull rail-to-rail output signal
  • 20-bit Digital Signal Processing
  • Digital temperature compensation
  • 12-bit overall resolution
  • Operates from -40°C up to 150°C
  • Low drift of output signal over temperature and lifetime
  • Programmable parameters stored in EEPROM with single bit error correction:magnetic range and magnetic sensitivity (gain), zero field voltage (offset) ,bandwidth ,polarity of the output slope ,clamping option ,temperature coefficient for all common magnets ,memory lock Re-programmable until memory lock
  • Single supply voltage 4.5 - 5.5 V (4 - 7 V in extended range)
  • Operation between -200 mT and +200 mT within three ranges
  • Slim 3-pin package (Green)
  • Reverse polarity and overvoltage protection for all pins
  • Output short circuit protection
  • On-board diagnostics (wire breakage detection, undervoltage, overvoltage)
  • Digital readout of internal temperature and magnetic field values in calibration mode.
  • Individual programming and operation of multiple sensors with common power supply
  • Two-point calibration of magnetic transfer function
  • Precise calibration without iteration steps
  • High immunity against mechanical stress, EMC, ESD

Potential Applications

  • Robust replacement of potentiometers ,no mechanical abrasion,resistant to humidity, temperature, pollution and vibration
  • Linear and angular position sensing in automotive applications like pedal position, suspension control, valve or throttle position, headlight levelling and steering angle
  • High current sensing for battery management, motor control, and electronic fuse

Applications

  • Electric vehicle (EV) drivetrain system
Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4997E2 - 1108715-TLE4997E2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4997E2
1108715-TLE4997E2
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4997E2 1108715-TLE4997E2
Manufacturer: Infineon Technologies Win Source Part Number: 1108715-TLE4997E2 Packaging: AMMO PACKAGE Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 3.2kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: Unlimited Resolution: 12 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SSO-3 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1108715-TLE4997E2
Packaging: AMMO PACKAGE
Type: Linear
Features: Programmable, Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 3.2kHz
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Axis: Single
Sensing Range: Unlimited
Resolution: 12 b
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SSO-3
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TLE4997E2 1108715-TLE4997E2
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997E2 Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4997E2
Sensor Type Magnetic Magnetic
Package / Mounting Leaded SSO-3
Packing Method AMMO-PACK AMMO PACKAGE
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 2.7 to 18 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K - 052210-TLE4906K - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SC-59
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 32 volts
View Details