High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 100V 250mA (DC) Surface Mount SOD-523
Diode Standard 100V 250mA (DC) Surface Mount SOD-523
Diode Standard 100V 250mA (DC) Surface Mount SOD-523
BAS16 series - High-speed switching diodes SOD 2-Pin Product overview: BAS516,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS516,135 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 250MA SOD523
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BAS516,135 | 1727-BAS516,135TR-ND | 280-BAS516,135 | BAS516,135 |
| Product Name | High-speed switching diode | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | |||
| VF | 715 to 0.7150 volts | 1.25 volts | ||
| IF | 250 mA | |||
| VR | 100 volts |