RCD075N19 -- 4V DRIVE NCH POWER MOSFET
ROHM Semiconductor USA, LLC
4V Drive Nch Power MOSFET
RCD075N19
-
ROHM Semiconductor USA, LLC
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power MOSFET |
|
Product Number
|
RCD075N19 |
|
Product Name
|
4V Drive Nch Power MOSFET |
|
Polarity
|
N-Channel
|
|
V(BR)DSS
|
190 volts
|
|
IDSS
|
7500 milliamps
|
|
QG
|
30 nC
|
|
PD
|
20000 milliwatts
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
V(BR)DSS
25 volts
rDS(on)
0.0015 ohms
View Details
8 suppliers
Fuji Electric Corp. of America
V(BR)DSS
500 volts
rDS(on)
0.8500 ohms
IDSS
9000 milliamps
View Details