Manufacturer: Rohm Semiconductor
Win Source Part Number: 117976-RCD040N25TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4A (Ta)
Maximum Gate-Source Voltage: ±30V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
N-Channel 250V 4A (Ta) 20W (Tc) Surface Mount CPT3
MOSFET N-CH 250V 4A CPT3 Product overview: RCD040N25TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCD040N25TL can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 4A CPT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 117976-RCD040N25TL | RCD040N25TLTR-ND | 278-RCD040N25TL | RCD040N25TL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCD040N25TL | Single FETs, MOSFETs | 250V 4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 250 volts | |||
| PD | 20000 milliwatts | 20000 milliwatts |