ROHM Semiconductor USA, LLC Diode Arrays RBR10T30ANZC9

Description
Diode Schottky 30V 10A Through Hole TO-220FN
Request a Quote Datasheet
Description
Diode Schottky 30V 10A Through Hole TO-220FN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-RBR10T30ANZC9-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 10A Through Hole TO-220FN

Diode Schottky 30V 10A Through Hole TO-220FN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR10T30ANZC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR10T30ANZC9
Discrete Semiconductor Products - Diodes - Rectifiers RBR10T30ANZC9
DIODE ARR SCHOTT 30V 10A TO220FN

DIODE ARR SCHOTT 30V 10A TO220FN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR10T30ANZC9
Schottky Diodes & Rectifiers RBR10T30ANZC9
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Schottky Diodes
Product Number 846-RBR10T30ANZC9-ND RBR10T30ANZC9 RBR10T30ANZC9
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B8V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details