Trench dual Schottky barrier rectifier in common cathode configuration encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Common Cathode Schottky 60V 2A Surface Mount TO-277, 3-PowerDFN
PMEG060T040CLPE - 60 V, 2 x 2 A dual common cathode low leakage current Trench MEGA Schottky barrier rectifier
Schottky barrier rectifier
Schottky barrier rectifier
Schottky barrier rectifier
DIODE ARR SCHOTT 60V 2A CFP15B
| Nexperia B.V. | DigiKey | Rochester Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | PMEG060T040CLPE-QZ | 1727-PMEG060T040CLPE-QZTR-ND | PMEG060T040CLPE-QZ | 2434833 | PMEG060T040CLPE-QZ |
| Product Name | 60 V, 5 A low leakage current Trench Schottky barrier rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | SOT1289B SOT1289B | TO-277, 3-PowerDFN | SOT1289B | CFP15B | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IFSM | 60 amps | ||||
| IR | 6.00E-7 mA |