Infineon Technologies AG RF Pin Diode, Antenna Switch BAR50-02V

Description
Silicon PIN Diodes Summary of Features Current-controlled RF resistor for switching and attenuating applications Frequency range above 10 MHz up to 6 GHz Especially useful as antenna switch in mobile communication Very low capacitance at zero volt reverse bias at freuencies above 1 GHz (typ. 0.15 pF) Low forward resistance Very low harmonic distortion Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet
Description
Silicon PIN Diodes Summary of Features Current-controlled RF resistor for switching and attenuating applications Frequency range above 10 MHz up to 6 GHz Especially useful as antenna switch in mobile communication Very low capacitance at zero volt reverse bias at freuencies above 1 GHz (typ. 0.15 pF) Low forward resistance Very low harmonic distortion Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Antenna Switch - BAR50-02V - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Antenna Switch
BAR50-02V
RF Pin Diode, Antenna Switch BAR50-02V
Silicon PIN Diodes Summary of Features Current-controlled RF resistor for switching and attenuating applications Frequency range above 10 MHz up to 6 GHz Especially useful as antenna switch in mobile communication Very low capacitance at zero volt reverse bias at freuencies above 1 GHz (typ. 0.15 pF) Low forward resistance Very low harmonic distortion Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks

Silicon PIN Diodes


Summary of Features

  • Current-controlled RF resistor for switching and attenuating applications
  • Frequency range above 10 MHz up to 6 GHz
  • Especially useful as antenna switch in mobile communication
  • Very low capacitance at zero volt reverse bias at freuencies above 1 GHz (typ. 0.15 pF)
  • Low forward resistance
  • Very low harmonic distortion
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • High Speed Data Networks
Supplier's Site Datasheet
Automotive 50V 100mA Diode and Rectifier - 284-BAR50-02V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 100mA Diode and Rectifier
284-BAR50-02V
Automotive 50V 100mA Diode and Rectifier 284-BAR50-02V
Silicon PIN Diodes / Diode PIN Attenuator/Switch 50V 100mA Automotive 2-Pin SC-79 T/R Product overview: BAR50-02V from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR50-02V can be used for catalog matching and distributor lookup.

Silicon PIN Diodes / Diode PIN Attenuator/Switch 50V 100mA Automotive 2-Pin SC-79 T/R Product overview: BAR50-02V from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR50-02V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number BAR50-02V 284-BAR50-02V
Product Name RF Pin Diode, Antenna Switch Automotive 50V 100mA Diode and Rectifier
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
RF Diodes - BA892H6127XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SC-80
VR 35 volts
View Details
2 suppliers
RF Diodes - BAR88-02VE6127-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-523; SC-79, SOD-523
View Details
RF Pin Diode, Antenna Switch - BAR65-03W - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
3 suppliers