Nexperia B.V. General-purpose dual Schottky diode BAS70-04WF

Description
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS70-04WF - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS70-04WF
General-purpose dual Schottky diode BAS70-04WF
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
 - BAS70-04WF - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.07A, 70V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.07A, 70V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAS70-04WF
Schottky Diode and Rectifier 286-BAS70-04WF
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SC-70 3-Pin Product overview: BAS70-04WF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04WF can be used for catalog matching and distributor lookup.

BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SC-70 3-Pin Product overview: BAS70-04WF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04WF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-BAS70-04WFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Buy Now Datasheet
Diode Arrays - 1727-BAS70-04WFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-BAS70-04WFCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04WF
Schottky Diodes & Rectifiers BAS70-04WF
Schottky Diodes & Rectifiers BAS70-04W/SC-70/REEL 13" Q1/T1

Schottky Diodes & Rectifiers BAS70-04W/SC-70/REEL 13" Q1/T1

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04WF
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04WF
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Supplier's Site
DIODE SCHOTTKY 70V 70MA SC70 - 554-BAS70-04WF - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 70V 70MA SC70
554-BAS70-04WF
DIODE SCHOTTKY 70V 70MA SC70 554-BAS70-04WF
DIODE SCHOTTKY 70V 70MA SC70

DIODE SCHOTTKY 70V 70MA SC70

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Rectifiers Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number BAS70-04WF BAS70-04WF 286-BAS70-04WF 1727-BAS70-04WFDKR-ND BAS70-04WF BAS70-04WF 554-BAS70-04WF
Product Name General-purpose dual Schottky diode Schottky Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 70V 70MA SC70
Applications Switching
Package SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 SOT-323-3 SOT323; SC-70, SOT-323
RoHS Compliant RoHS RoHS RoHS
IF 70 mA
Unlock Full Specs
to access all available technical data