DIODE ARR SCHOT 40V 7.5A TO220FN
SCHOTTKY RECT, AEC-Q101, 45V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:550mV; RoHS Compliant: Yes
DIODE ARR SCHOT 40V 7.5A TO220FN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 846-RB205T-40HZC9-ND | 28AC1473 | RB205T-40HZC9 |
| Product Name | Diode Arrays | Schottky Rect, Aec-Q101, 45V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | 150 C (302 F) | ||
| Package | TO-220; TO-220-3 Full Pack | ITO-220AB | |
| RoHS Compliant | RoHS |