Diode Schottky 20V 5A Surface Mount PMDTM
Diode Schottky 20V 5A Surface Mount PMDTM
Diode Schottky 20V 5A Surface Mount PMDTM
DIODE SCHOTTKY 20V 5A PMDTM Product overview: RB081LAM-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB081LAM-20TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891195-RB081LAM-20TR
Features: Diode Schottky 20 V 5A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB081
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB081LAM-20TRTR, RB081LAM-20TRCT, RB081LAM-20TRDKR
Schottky Diodes & Rectifiers 20V Vr 5A Io SOD-128 PMDTM Schottky
20V 450mV@5A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 20V 5A PMDTM
SCHOTTKY RECT, SINGLE, 20V, SOD-128; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE SCHOTTKY 20V 5A PMDTM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB081LAM-20TRDKR-ND | 280-RB081LAM-20TR | 891195-RB081LAM-20TR | RB081LAM-20TR | RB081LAM-20TR | RB081LAM-20TR | 72AC6594 | RB081LAM-20TR |
| Product Name | Single Diodes | Schottky 20V 5A Diode and Rectifier | Diodes, Rectifiers - Single - RB081LAM-20TR | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 20V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes |
| Tj | 125 C (257 F) | -55 C (-67 F) | ||||||
| Package | Tape & Reel (TR) | PMDTM | SOD-128-2 | SOD-128 | SOD-128 | |||
| RoHS Compliant | RoHS | RoHS | RoHS |