ROHM Semiconductor USA, LLC Single Diodes RB051LA-40TR

Description
Diode Schottky 20V 3A Surface Mount PMDT
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount PMDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB051LA-40TRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB051LA-40TRTR-ND
Single Diodes RB051LA-40TRTR-ND
Diode Schottky 20V 3A Surface Mount PMDT

Diode Schottky 20V 3A Surface Mount PMDT

Buy Now Datasheet
Diodes, Rectifiers - Single - RB051LA-40TR - 027095-RB051LA-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB051LA-40TR
027095-RB051LA-40TR
Diodes, Rectifiers - Single - RB051LA-40TR 027095-RB051LA-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027095-RB051LA-40TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDT Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027095-RB051LA-40TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDT
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 3A Diode and Rectifier - 280-RB051LA-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-RB051LA-40TR
Schottky 20V 3A Diode and Rectifier 280-RB051LA-40TR
DIODE SCHOTTKY 20V 3A PMDT Product overview: RB051LA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB051LA-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A PMDT Product overview: RB051LA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB051LA-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB051LA-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB051LA-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB051LA-40TR
DIODE SCHOTTKY 20V 3A PMDT

DIODE SCHOTTKY 20V 3A PMDT

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB051LA-40TR
Schottky Diodes & Rectifiers RB051LA-40TR
Schottky Diodes & Rectifiers 40V 3A -40 TO 125C SCHOTTKY BARRIER

Schottky Diodes & Rectifiers 40V 3A -40 TO 125C SCHOTTKY BARRIER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number RB051LA-40TRTR-ND 027095-RB051LA-40TR 280-RB051LA-40TR RB051LA-40TR RB051LA-40TR
Product Name Single Diodes Diodes, Rectifiers - Single - RB051LA-40TR Schottky 20V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
25V 100MA Diode and Rectifier - 286-BAS12507WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
7 suppliers