Infineon Technologies AG 25V 100MA Diode and Rectifier BAS12507WH6327XTSA1

Description
DIODE ARR SCHOT 25V 100MA SOT343 Product overview: BAS12507WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12507WH6327XT SA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 25V 100MA SOT343 Product overview: BAS12507WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12507WH6327XT SA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 100MA Diode and Rectifier - 286-BAS12507WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 100MA Diode and Rectifier
286-BAS12507WH6327XTSA1
25V 100MA Diode and Rectifier 286-BAS12507WH6327XTSA1
DIODE ARR SCHOT 25V 100MA SOT343 Product overview: BAS12507WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12507WH6327XT SA1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 25V 100MA SOT343 Product overview: BAS12507WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS12507WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 448-BAS12507WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 25V 100mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 25V 100mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Diode Arrays - 448-BAS12507WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 25V 100mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 25V 100mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Diode Arrays - 448-BAS12507WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 25V 100mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Schottky 25V 100mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325712-BAS12507WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325712-BAS12507WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325712-BAS12507WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325712-BAS12507WH63 27XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25 V Voltage - Forward (Vf) (Max) @ If: 950 mV @ 35 mA Current - Reverse Leakage @ Vr: 150 nA @ 25 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA (DC) Supplier Device Package: PG-SOT343-4-3 Case / Package: SC-82A, SOT-343 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS12507WH6327XTSA1T R-ND,448-BAS12507WH6 327XTSA1CT,BAS 125-07W H6327-ND,2156-BAS125 07WH6327XTSA1,IFEINF BAS12507WH6327XTSA1, BAS12507WH6327XTSA1T R,448-BAS12507WH6327 XTSA1TR,SP000749602, BAS 125-07W H6327,448-BAS12507WH 6327XTSA1DKR Base Product Number: BAS12507 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325712-BAS12507WH6327XTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25 V
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 35 mA
Current - Reverse Leakage @ Vr: 150 nA @ 25 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Supplier Device Package: PG-SOT343-4-3
Case / Package: SC-82A, SOT-343
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS12507WH6327XTSA1TR-ND,448-BAS12507WH6327XTSA1CT,BAS 125-07W H6327-ND,2156-BAS12507WH6327XTSA1,IFEINFBAS12507WH6327XTSA1,BAS12507WH6327XTSA1TR,448-BAS12507WH6327XTSA1TR,SP000749602,BAS 125-07W H6327,448-BAS12507WH6327XTSA1DKR
Base Product Number: BAS12507
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 25V, Sot-343; Diode Configuration Infineon - 13AC8204 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 25V, Sot-343; Diode Configuration Infineon
13AC8204
Diode, Schottky, Aec-Q101, 25V, Sot-343; Diode Configuration Infineon 13AC8204
DIODE, SCHOTTKY, AEC-Q101, 25V, SOT-343; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):100mA; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm Max:500mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 25V, SOT-343; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):100mA; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm Max:500mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 25V SOT343

DIODE ARRAY SCHOTTKY 25V SOT343

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS12507WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS12507WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS12507WH6327XTSA1
DIODE ARR SCHOT 25V 100MA SOT343

DIODE ARR SCHOT 25V 100MA SOT343

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS12507WH6327XTSA1
Schottky Diodes & Rectifiers BAS12507WH6327XTSA1
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number 286-BAS12507WH6327XTSA1 448-BAS12507WH6327XTSA1DKR-ND 1325712-BAS12507WH6327XTSA1 13AC8204 BAS12507WH6327XTSA1 BAS12507WH6327XTSA1 BAS12507WH6327XTSA1
Product Name 25V 100MA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode, Schottky, Aec-Q101, 25V, Sot-343; Diode Configuration Infineon Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOT343; SC-82A, SOT-343 SC-82A, SOT-343 SOT343; SC-82A, SOT-343 SOT-343-4
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky Schottky
VF 0.9500 volts 0.9500 volts 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data