N-channel 650V 35A power MOSFET in a TO-3PF package with a maximum power dissipation of 102W, a drain-source on-state resistance of up to 0.115Ω at 25°C, and RoHS compliance. It features a junction temperature range of -55°C to +150°C, thermal resistance junction-to-case of 1.25°C/W, and is suited for switching applications with fast switching characteristics and parallel use capability.
N-Channel 650V 35A (Tc) 102W (Tc) Through Hole TO-3PF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-R6535ENZC8-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |