N-channel 650V 30A power MOSFET in a TO-3PF package with a maximum on-resistance of 0.140Ω at 25°C, rated for 86W power dissipation and operating junction temperatures from -55°C to 150°C. It is RoHS compliant and features low on-resistance and ultra-fast switching speed. The device supports parallel use and has an avalanche energy rating of 730mJ.
N-Channel 650V 30A (Tc) 86W (Tc) Through Hole TO-3PF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-R6530KNZC8-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |