N-channel 650V 30A power MOSFET in a TO-3PF package, rated for 86W power dissipation, with a maximum on-resistance of 0.140Ω at 25°C, and RoHS compliant. The device supports avalanche energy up to 730 mJ and operates from -55°C to 150°C junction temperature.
N-Channel 650V 30A (Tc) 86W (Tc) Through Hole TO-3PF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-R6530ENZC8-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |