N-channel 650V 24A power MOSFET in a TO-3PF package with a maximum power dissipation of 74W, a drain-source on-resistance of up to 0.185Ω at 25°C, and RoHS-compliant Pb-free plating. It features ultra-fast switching, easy parallel use, and operates from -55°C to 150°C junction temperature.
N-Channel 650V 24A (Tc) 74W (Tc) Through Hole TO-3PF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-R6524KNZC8-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |