Manufacturer: Fuji Electric
Win Source Part Number: 1123617-2MBI150PC-14
Manufacturer Homepage: www.fujielectric.co.
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 1400V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1123617-2MBI150PC-140 | 129640377 |
| Product Name | Hard To Find - 2MBI150PC-140 | IGBT Module |
| Package Type | SOT3 |