ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6035ENZ1C9

Description
N-Channel 600V 35A (Tc) 120W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 35A (Tc) 120W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6035ENZ1C9-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6035ENZ1C9-ND
Single FETs, MOSFETs R6035ENZ1C9-ND
N-Channel 600V 35A (Tc) 120W (Tc) Through Hole TO-247

N-Channel 600V 35A (Tc) 120W (Tc) Through Hole TO-247

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6035ENZ1C9 - 891111-R6035ENZ1C9 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6035ENZ1C9
891111-R6035ENZ1C9
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6035ENZ1C9 891111-R6035ENZ1C9
Manufacturer: Rohm Semiconductor Win Source Part Number: 891111-R6035ENZ1C9 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 35A (Tc) 120W (Tc) Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891111-R6035ENZ1C9
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 35A (Tc) 120W (Tc) Through Hole TO-247
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 35A MOSFET Transistor
278-R6035ENZ1C9
600V 35A MOSFET Transistor 278-R6035ENZ1C9
MOSFET N-CH 600V 35A TO247 Product overview: R6035ENZ1C9 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6035ENZ1C9 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 35A TO247 Product overview: R6035ENZ1C9 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6035ENZ1C9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6035ENZ1C9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6035ENZ1C9
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6035ENZ1C9
MOSFET N-CH 600V 35A TO247

MOSFET N-CH 600V 35A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6035ENZ1C9-ND 891111-R6035ENZ1C9 278-R6035ENZ1C9 R6035ENZ1C9 R6035ENZ1C9
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6035ENZ1C9 600V 35A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data